Microchip Technology, Inc. 14.5V Dual Output Synchronous Buck Controller IC MIC2155

Description
The MIC2155 and MIC2156 are a family of 2-phase, single output synchronous buck control ICs featuring small size, high efficiency, and a high level of flexibility. The ICs implement a 500kHz (MIC2155) and 300kHz (MIC2156) voltage mode PWM control, with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz (or 600kHz) input ripple with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. Two independent enable pins and a power good output are provided, allowing a high level of control and sequencing capability. The MIC215x family has a junction operating range from -40°C to +125°C. Additional Features Synchronous Buck Control ICs with outputs switching 180° out-of-phase Remote sensing with internal differential amplifier 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy Starts up into a pre-biased output 500kHz PWM operation (MIC2155) 300kHz PWM operation (MIC2156) Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current
Datasheet
Description
The MIC2155 and MIC2156 are a family of 2-phase, single output synchronous buck control ICs featuring small size, high efficiency, and a high level of flexibility. The ICs implement a 500kHz (MIC2155) and 300kHz (MIC2156) voltage mode PWM control, with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz (or 600kHz) input ripple with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. Two independent enable pins and a power good output are provided, allowing a high level of control and sequencing capability. The MIC215x family has a junction operating range from -40°C to +125°C. Additional Features Synchronous Buck Control ICs with outputs switching 180° out-of-phase Remote sensing with internal differential amplifier 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy Starts up into a pre-biased output 500kHz PWM operation (MIC2155) 300kHz PWM operation (MIC2156) Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V Dual Output Synchronous Buck Controller IC - MIC2155 - Microchip Technology, Inc.
Chandler, AZ, United States
14.5V Dual Output Synchronous Buck Controller IC
MIC2155
14.5V Dual Output Synchronous Buck Controller IC MIC2155
The MIC2155 and MIC2156 are a family of 2-phase, single output synchronous buck control ICs featuring small size, high efficiency, and a high level of flexibility. The ICs implement a 500kHz (MIC2155) and 300kHz (MIC2156) voltage mode PWM control, with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz (or 600kHz) input ripple with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. Two independent enable pins and a power good output are provided, allowing a high level of control and sequencing capability. The MIC215x family has a junction operating range from -40°C to +125°C. Additional Features Synchronous Buck Control ICs with outputs switching 180° out-of-phase Remote sensing with internal differential amplifier 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy Starts up into a pre-biased output 500kHz PWM operation (MIC2155) 300kHz PWM operation (MIC2156) Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current

The MIC2155 and MIC2156 are a family of 2-phase, single output synchronous buck control ICs featuring small size, high efficiency, and a high level of flexibility. The ICs implement a 500kHz (MIC2155) and 300kHz (MIC2156) voltage mode PWM control, with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz (or 600kHz) input ripple with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components.

Two independent enable pins and a power good output are provided, allowing a high level of control and sequencing capability.

The MIC215x family has a junction operating range from -40°C to +125°C.

Additional Features

  • Synchronous Buck Control ICs with outputs switching 180° out-of-phase
  • Remote sensing with internal differential amplifier
  • 4.5V to 14.5V input voltage range
  • Adjustable output voltages down to 0.7V
  • 1% output voltage accuracy
  • Starts up into a pre-biased output
  • 500kHz PWM operation (MIC2155)
  • 300kHz PWM operation (MIC2156)
  • Adaptive gate drive allows efficiencies over 95%
  • Adjustable current limit with no sense resistor
  • Senses low-side MOSFET current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2155
Product Name 14.5V Dual Output Synchronous Buck Controller IC
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
Power Management - Specialized - 1727-NEX5204100BYYTR-ND - DigiKey
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details