Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
IC REG CTRLR BUCK 24MLF
Switching Controllers 2-Phase Dual Output PWM Buck Controller
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2151YML-TR-ND | MIC2151YML-TR | MIC2151YML-TR | MIC2151YML-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad, 24-MLF® | Other; 24-VFQFN Exposed Pad, 24-MLF® | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |