Microchip Technology, Inc. 14.5V Two Phase Synchronous Buck Controller IC MIC2151

Description
The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz input ripple frequency with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. A dual threshold enable pin, matched soft-start pins, and a power good output are provided, allowing a high level of control. The MIC2150/1 has a junction operating range from -40°C to +125°C. Additional Features Dual Synchronous Buck Control IC with outputs switching 180° out-of-phase 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy MIC2150: 500kHz PWM operation MIC2151: 300kHz PWM operation Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 20A per phase
Datasheet
Description
The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz input ripple frequency with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. A dual threshold enable pin, matched soft-start pins, and a power good output are provided, allowing a high level of control. The MIC2150/1 has a junction operating range from -40°C to +125°C. Additional Features Dual Synchronous Buck Control IC with outputs switching 180° out-of-phase 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy MIC2150: 500kHz PWM operation MIC2151: 300kHz PWM operation Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 20A per phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V Two Phase Synchronous Buck Controller IC - MIC2151 - Microchip Technology, Inc.
Chandler, AZ, United States
14.5V Two Phase Synchronous Buck Controller IC
MIC2151
14.5V Two Phase Synchronous Buck Controller IC MIC2151
The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz input ripple frequency with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. A dual threshold enable pin, matched soft-start pins, and a power good output are provided, allowing a high level of control. The MIC2150/1 has a junction operating range from -40°C to +125°C. Additional Features Dual Synchronous Buck Control IC with outputs switching 180° out-of-phase 4.5V to 14.5V input voltage range Adjustable output voltages down to 0.7V 1% output voltage accuracy MIC2150: 500kHz PWM operation MIC2151: 300kHz PWM operation Adaptive gate drive allows efficiencies over 95% Adjustable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 20A per phase

The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz input ripple frequency with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. A dual threshold enable pin, matched soft-start pins, and a power good output are provided, allowing a high level of control. The MIC2150/1 has a junction operating range from -40°C to +125°C.

Additional Features

    • Dual Synchronous Buck Control IC with outputs switching 180° out-of-phase
    • 4.5V to 14.5V input voltage range
    • Adjustable output voltages down to 0.7V
    • 1% output voltage accuracy
    • MIC2150: 500kHz PWM operation
    • MIC2151: 300kHz PWM operation
    • Adaptive gate drive allows efficiencies over 95%
    • Adjustable current limit with no sense resistor
      • Senses low-side MOSFET current
    • Internal drivers allow 20A per phase
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2151
Product Name 14.5V Two Phase Synchronous Buck Controller IC
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1689543 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details