The MIC2145YMM-TR is a boost switching regulator designed to deliver over 2.5W of output power with an input voltage range of 2.4V to 16V. It is suitable for applications involving one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH batteries. The output voltage is adjustable up to 16V, making it versatile for various applications. This regulator operates at a typical frequency of 450kHz, allowing the use of small surface mount components, which is beneficial for space-constrained designs. It features a low quiescent current of 200µA and a shutdown current of only 0.5µA, contributing to its efficiency. The internal switch has a low on-resistance, enabling high efficiency and performance. The MIC2145YMM-TR includes programmable peak current limit capabilities, allowing users to optimize for efficiency and inductor size. It is available in both MSOP-8 and 3mmvó3mm MLF,Ñ¢-10L packages, with an operating temperature range from -40°C to +85°C. Typical applications include flash LED drivers, LCD bias supplies, and local voltage conversion.
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG MULTI CONFG ADJ 8MSOP
IC REG MULTI CONFG ADJ 8MSOP
Switching Voltage Regulators Boost Regulator
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1540-2-ND | MIC2145YMM-TR | MIC2145YMM-TR | MIC2145YMM-TR | MIC2145YMM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 2.4 to 16 volts | 2.4 volts | 2.4 to 16 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |