Manufacturer: Microchip Technology
Win Source Part Number: 1075955-MIC2145YML
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 450kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLF (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 16V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG MULTI CONFG ADJ 10MLF Product overview: MIC2145YML from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2145YML can be used for catalog matching and distributor lookup.
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.4V 1 Output 500mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG MULTI CONFG ADJ 10MLF
Switching Voltage Regulators Boost Regulator
IC REG MULTI CONFG ADJ 10MLF
IC REG MULT CONFG ADJ 0.5A 10MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1075955-MIC2145YML | 739-MIC2145YML | MIC2145YML-ND | MIC2145YML | MIC2145YML | MIC2145YML | MIC2145YML | 536-MIC2145YML |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2145YML | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFG ADJ 0.5A 10MLF |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-MLF (3x3) | Other; Tube | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |