Microchip Technology, Inc. 400kHz 0.9A Isw Boost Regulator MIC2145

Description
The MIC2145 is a small size boost switching regulator that can provide over 2.5W of output power. The input voltage range is between 2.4V to 16V, making the device suitable for one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH applications. The output voltage of the MIC2145 can be adjusted up to 16V. The MIC2145 is well suited for portable, space-sensitive applications. Its typical 450kHz operation allows small surface mount external components to be used. The MIC2145 has a low quiescent current of 200µA, and a typical shutdown current of 0.5µA. The MIC2145 is capable of high efficiencies in a small board area. The MIC2145 features a low-on resistance internal switch that allows it to provide over 2.5W of output power. The peak switch current can be programmed through an external resistor. This allows the user to set the peak switch current at the level where maximum efficiency occurs. It also allows the user to further optimize for efficiency and inductor size by setting the peak current below the level of inductor saturation. The MIC2145 is available in an MSOP-8 package with an ambient operating temperature range from -40°C to +85°C. Additional Features 2.4V to 16V input voltage Output adjustable to 16V Programmable peak current limit Soft start Up to 450kHz switching frequency 0.5µA shutdown current 200µA quiescent current Capable of 5V/500mA output with 3.3V input Achieves over 85% efficiency Implements low power boost, SEPIC, and flyback topologies MSOP-8 package
Datasheet
Description
The MIC2145 is a small size boost switching regulator that can provide over 2.5W of output power. The input voltage range is between 2.4V to 16V, making the device suitable for one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH applications. The output voltage of the MIC2145 can be adjusted up to 16V. The MIC2145 is well suited for portable, space-sensitive applications. Its typical 450kHz operation allows small surface mount external components to be used. The MIC2145 has a low quiescent current of 200µA, and a typical shutdown current of 0.5µA. The MIC2145 is capable of high efficiencies in a small board area. The MIC2145 features a low-on resistance internal switch that allows it to provide over 2.5W of output power. The peak switch current can be programmed through an external resistor. This allows the user to set the peak switch current at the level where maximum efficiency occurs. It also allows the user to further optimize for efficiency and inductor size by setting the peak current below the level of inductor saturation. The MIC2145 is available in an MSOP-8 package with an ambient operating temperature range from -40°C to +85°C. Additional Features 2.4V to 16V input voltage Output adjustable to 16V Programmable peak current limit Soft start Up to 450kHz switching frequency 0.5µA shutdown current 200µA quiescent current Capable of 5V/500mA output with 3.3V input Achieves over 85% efficiency Implements low power boost, SEPIC, and flyback topologies MSOP-8 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400kHz 0.9A Isw Boost Regulator - MIC2145 - Microchip Technology, Inc.
Chandler, AZ, United States
400kHz 0.9A Isw Boost Regulator
MIC2145
400kHz 0.9A Isw Boost Regulator MIC2145
The MIC2145 is a small size boost switching regulator that can provide over 2.5W of output power. The input voltage range is between 2.4V to 16V, making the device suitable for one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH applications. The output voltage of the MIC2145 can be adjusted up to 16V. The MIC2145 is well suited for portable, space-sensitive applications. Its typical 450kHz operation allows small surface mount external components to be used. The MIC2145 has a low quiescent current of 200µA, and a typical shutdown current of 0.5µA. The MIC2145 is capable of high efficiencies in a small board area. The MIC2145 features a low-on resistance internal switch that allows it to provide over 2.5W of output power. The peak switch current can be programmed through an external resistor. This allows the user to set the peak switch current at the level where maximum efficiency occurs. It also allows the user to further optimize for efficiency and inductor size by setting the peak current below the level of inductor saturation. The MIC2145 is available in an MSOP-8 package with an ambient operating temperature range from -40°C to +85°C. Additional Features 2.4V to 16V input voltage Output adjustable to 16V Programmable peak current limit Soft start Up to 450kHz switching frequency 0.5µA shutdown current 200µA quiescent current Capable of 5V/500mA output with 3.3V input Achieves over 85% efficiency Implements low power boost, SEPIC, and flyback topologies MSOP-8 package

The MIC2145 is a small size boost switching regulator that can provide over 2.5W of output power. The input voltage range is between 2.4V to 16V, making the device suitable for one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH applications. The output voltage of the MIC2145 can be adjusted up to 16V.

The MIC2145 is well suited for portable, space-sensitive applications. Its typical 450kHz operation allows small surface mount external components to be used. The MIC2145 has a low quiescent current of 200µA, and a typical shutdown current of 0.5µA. The MIC2145 is capable of high efficiencies in a small board area.

The MIC2145 features a low-on resistance internal switch that allows it to provide over 2.5W of output power. The peak switch current can be programmed through an external resistor. This allows the user to set the peak switch current at the level where maximum efficiency occurs. It also allows the user to further optimize for efficiency and inductor size by setting the peak current below the level of inductor saturation.

The MIC2145 is available in an MSOP-8 package with an ambient operating temperature range from -40°C to +85°C.

Additional Features

    • 2.4V to 16V input voltage
    • Output adjustable to 16V
    • Programmable peak current limit
    • Soft start
    • Up to 450kHz switching frequency
    • 0.5µA shutdown current
    • 200µA quiescent current
    • Capable of 5V/500mA output with 3.3V input
    • Achieves over 85% efficiency
    • Implements low power boost, SEPIC, and flyback topologies
    • MSOP-8 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2145
Product Name 400kHz 0.9A Isw Boost Regulator
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139098 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details