Manufacturer: Microchip Technology
Win Source Part Number: 058513-MIC2142BM5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.2V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.2V
IC REG MULT CONFG ADJ 0.2A SOT23 Product overview: MIC2142BM5TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2142BM5TR can be used for catalog matching and distributor lookup.
MICROPOWER BOOST CONVERTER
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.2V 1 Output 80mA SC-74A, SOT-753
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058513-MIC2142BM5TR | 739-MIC2142BM5TR | MIC2142BM5TR | MIC2142BM5TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5TR | 0.2A SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Flyback, SEPIC | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-5 | Other; Reel - TR | Other; SC-74A, SOT-753 | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 2.2 volts | 2.2 to 22 volts |