Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5 MIC2142BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058512-MIC2142BM5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 330kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 22V Minimum Input Voltage: 2.2V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058512-MIC2142BM5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 330kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 22V Minimum Input Voltage: 2.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5 - 058512-MIC2142BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5
058512-MIC2142BM5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5 058512-MIC2142BM5
Manufacturer: Microchip Technology Win Source Part Number: 058512-MIC2142BM5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 330kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 22V Minimum Input Voltage: 2.2V

Manufacturer: Microchip Technology
Win Source Part Number: 058512-MIC2142BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.2V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 058512-MIC2142BM5
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2142BM5
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM22680QMRX-ADJ/S7002842 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Life Cycle Stage Active
Output Voltage 1.28 volts
View Details
2 suppliers
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8303SESTR-T-1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
VIN 30 volts
fsw 352 kHz
View Details
7 suppliers