Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.2V 1 Output 200mA SC-74A, SOT-753
IC REG MULT CONFG ADJ SOT23-5
IC REG MULT CONFG ADJ SOT23-5
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2142BD5 TR | MIC2142BD5 TR | MIC2142BD5 TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 2.2 to 22 volts | 2.2 volts |