Manufacturer: Microchip Technology
Win Source Part Number: 130883-MIC2141YM5-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 4.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.5V
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753
IC REG MULT CONFG ADJ 10MA SOT23 Product overview: MIC2141YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2141YM5-TR can be used for catalog matching and distributor lookup.
IC REG MULT CONFG ADJ 10MA SOT23
Switching Voltage Regulators Micropower Boost Converter, Dynamically Adjustable
IC REG MULT CONFG ADJ 10MA SOT23
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 130883-MIC2141YM5-TR | 576-2597-2-ND | 739-MIC2141YM5-TR | MIC2141YM5-TR | MIC2141YM5-TR | MIC2141YM5-TR | MIC2141YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141YM5-TR | Voltage Regulators - DC DC Switching Regulators | 10MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 4.8 volts | 4.8 to 22 volts | 4.8 volts | 4.8 volts | 4.8 to 22 volts |