Manufacturer: Microchip Technology
Win Source Part Number: 058511-MIC2141BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 4.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 2.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 058511-MIC2141BM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141BM5 |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-5 |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 4.8 volts |