Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2141BM5-TR

Description
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC2141BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2141BM5-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC2141BM5-TR-ND
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753

Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141BM5-TR - 788463-MIC2141BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141BM5-TR
788463-MIC2141BM5-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141BM5-TR 788463-MIC2141BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788463-MIC2141BM5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 330kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 10mA Output Voltage: 4.8V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 22V Input Voltage MIN: 2.5V Voltage Input MAX: 14V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788463-MIC2141BM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 330kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 10mA
Output Voltage: 4.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 22V
Input Voltage MIN: 2.5V
Voltage Input MAX: 14V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2141BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2141BM5-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC2141BM5-TR
IC REG MULT CONFG ADJ 10MA SOT23

IC REG MULT CONFG ADJ 10MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC2141BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2141BM5-TR
Voltage Regulators - DC DC Switching Regulators MIC2141BM5-TR
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753

Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 4.8V 1 Output 10mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2141BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2141BM5-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2141BM5-TR
IC REG MULT CONFG ADJ 10MA SOT23

IC REG MULT CONFG ADJ 10MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2141BM5-TR-ND 788463-MIC2141BM5-TR MIC2141BM5-TR MIC2141BM5-TR MIC2141BM5-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2141BM5-TR Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 4.8 to 22 volts 4.8 volts 4.8 volts 4.8 to 22 volts
IOUT 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2139ACBZ-1.8-R7 - 860261-ADP2139ACBZ-1.8-R7 - Win Source Electronics
Specs
Package Type Other; 6-UFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details