75V, DUAL PHASE ADVANCED COT PWM
75V, DUAL PHASE ADVANCED COT PWM
75V, DUAL PHASE ADVANCED COT PWM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
75V, DUAL PHASE ADVANCED COT PWM
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC2132YML-TRCT-ND | MIC2132YML-TR | MIC2132YML-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | Multiple Outputs | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |