Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (4x4)
IC REG CTRLR BUCK 16MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (4x4)
Switching Controllers High Voltage 150KHz Synchronous Buck Control
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3096-2-ND | MIC2131-1YML-TR | MIC2131-1YML-TR | MIC2131-1YML-TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | ||
| fsw | 150 kHz | 150 kHz | 150 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |