Microchip Technology, Inc. 40V Synchronous Buck Controller MIC2130

Description
The MIC2130/1 is a high voltage input PWM synchronous buck IC. It is a voltage mode controller with a fast hysteretic control loop (FHyCL) employed during fast line and load transients. The internal gate drivers are designed to drive high current MOSFETs. The MIC2130/1 can produce output voltages down to 0.7V with input voltage from 8V to 40V. The MIC2130 family of control ICs implements fixed frequency PWM control. The active anti-shoot through drive scheme means a wide range of external MOSFETs may be used while maintaining optimum efficiency. The MIC2131 is the fully functional version of the family and implements a new feature to minimize EMI. This function is critical for systems that need to be compliant with EMI standards throughout the world. The MIC2130 is available in 16-pin e-TSSOP at a junction temperature range of -40°C to +125°C. Additional Features 8V to 40V input voltage range Adjustable output voltages down to 0.7V Low EMI option (MIC2131) Fixed 150kHz and 400kHz frequency options Excellent line and load regulation due to fast hysteretic control loop during transients Adaptive gate drive allows efficiencies over 95% Programmable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 15A output current Power Good output allow simple sequencing Programmable soft-start pin 100% increase in current limit (MIC2131) Output over-voltage protection Programmable input UVLO 16-pin e-TSSOP Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC2130/1 is a high voltage input PWM synchronous buck IC. It is a voltage mode controller with a fast hysteretic control loop (FHyCL) employed during fast line and load transients. The internal gate drivers are designed to drive high current MOSFETs. The MIC2130/1 can produce output voltages down to 0.7V with input voltage from 8V to 40V. The MIC2130 family of control ICs implements fixed frequency PWM control. The active anti-shoot through drive scheme means a wide range of external MOSFETs may be used while maintaining optimum efficiency. The MIC2131 is the fully functional version of the family and implements a new feature to minimize EMI. This function is critical for systems that need to be compliant with EMI standards throughout the world. The MIC2130 is available in 16-pin e-TSSOP at a junction temperature range of -40°C to +125°C. Additional Features 8V to 40V input voltage range Adjustable output voltages down to 0.7V Low EMI option (MIC2131) Fixed 150kHz and 400kHz frequency options Excellent line and load regulation due to fast hysteretic control loop during transients Adaptive gate drive allows efficiencies over 95% Programmable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 15A output current Power Good output allow simple sequencing Programmable soft-start pin 100% increase in current limit (MIC2131) Output over-voltage protection Programmable input UVLO 16-pin e-TSSOP Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V Synchronous Buck Controller - MIC2130 - Microchip Technology, Inc.
Chandler, AZ, United States
40V Synchronous Buck Controller
MIC2130
40V Synchronous Buck Controller MIC2130
The MIC2130/1 is a high voltage input PWM synchronous buck IC. It is a voltage mode controller with a fast hysteretic control loop (FHyCL) employed during fast line and load transients. The internal gate drivers are designed to drive high current MOSFETs. The MIC2130/1 can produce output voltages down to 0.7V with input voltage from 8V to 40V. The MIC2130 family of control ICs implements fixed frequency PWM control. The active anti-shoot through drive scheme means a wide range of external MOSFETs may be used while maintaining optimum efficiency. The MIC2131 is the fully functional version of the family and implements a new feature to minimize EMI. This function is critical for systems that need to be compliant with EMI standards throughout the world. The MIC2130 is available in 16-pin e-TSSOP at a junction temperature range of -40°C to +125°C. Additional Features 8V to 40V input voltage range Adjustable output voltages down to 0.7V Low EMI option (MIC2131) Fixed 150kHz and 400kHz frequency options Excellent line and load regulation due to fast hysteretic control loop during transients Adaptive gate drive allows efficiencies over 95% Programmable current limit with no sense resistor Senses low-side MOSFET current Internal drivers allow 15A output current Power Good output allow simple sequencing Programmable soft-start pin 100% increase in current limit (MIC2131) Output over-voltage protection Programmable input UVLO 16-pin e-TSSOP Junction temperature range of -40°C to +125°C

The MIC2130/1 is a high voltage input PWM synchronous buck IC. It is a voltage mode controller with a fast hysteretic control loop (FHyCL) employed during fast line and load transients. The internal gate drivers are designed to drive high current MOSFETs.

The MIC2130/1 can produce output voltages down to 0.7V with input voltage from 8V to 40V. The MIC2130 family of control ICs implements fixed frequency PWM control. The active anti-shoot through drive scheme means a wide range of external MOSFETs may be used while maintaining optimum efficiency.

The MIC2131 is the fully functional version of the family and implements a new feature to minimize EMI. This function is critical for systems that need to be compliant with EMI standards throughout the world.

The MIC2130 is available in 16-pin e-TSSOP at a junction temperature range of -40°C to +125°C.

Additional Features

    • 8V to 40V input voltage range
    • Adjustable output voltages down to 0.7V
    • Low EMI option (MIC2131)
    • Fixed 150kHz and 400kHz frequency options
    • Excellent line and load regulation due to fast hysteretic control loop during transients
    • Adaptive gate drive allows efficiencies over 95%
    • Programmable current limit with no sense resistor
    • Senses low-side MOSFET current
    • Internal drivers allow 15A output current
    • Power Good output allow simple sequencing
    • Programmable soft-start pin
    • 100% increase in current limit (MIC2131)
    • Output over-voltage protection
    • Programmable input UVLO
    • 16-pin e-TSSOP
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2130
Product Name 40V Synchronous Buck Controller
Package Type SSOP; Other; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900287P - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details
Logic - Logic - Specialty Logic - 74SSTV16859DGGRG4 - 765980-74SSTV16859DGGRG4 - Win Source Electronics
Specs
Package Type SSOP; Other; 64-TFSOP (0.240", 6.10mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
OR Controllers, Ideal Diodes - 1727-NID1100GVHTR-ND - DigiKey
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details