Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 927025-MIC2130-4YTSE
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-eTSSOP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V ~ 40V
Family Name: MIC2130
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2130-4YTSE TR, MIC2130-4YTSE TR-ND
Switching Controllers High Voltage 150KHz Synchronous Buck Control
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
IC REG CTRLR BUCK PWM VM 16TSSOP
IC REG CTRLR BUCK 16TSSOP
IC REG CTRLR BUCK 16TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2130-4YTSE-TR-ND | 927025-MIC2130-4YTSE-TR | MIC2130-4YTSE-TR | MIC2130-4YTSE-TR | 536-MIC2130-4YTSE-TR | MIC2130-4YTSE-TR | MIC2130-4YTSE-TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2130-4YTSE-TR | Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK PWM VM 16TSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-eTSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |||||
| fsw | 400 kHz | 400 kHz | 1 kHz | 400 kHz | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |