Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
Switching Controllers High Voltage Synchronous Buck Control
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
IC REG CTRLR BUCK 16TSSOP
IC REG CTRLR BUCK 16TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2130-1YTSE-TR-ND | MIC2130-1YTSE-TR | MIC2130-1YTSE-TR | MIC2130-1YTSE-TR | MIC2130-1YTSE-TR |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |||
| fsw | 150 kHz | 150 kHz | 150 kHz | 1 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |