Manufacturer: Microchip Technology
Win Source Part Number: 788461-MIC2130-1YML-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VQFN Exposed Pad, 16-MLF
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Supply Voltage: 8 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: MIC2130
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (4x4)
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): AZ7500CMTR-GA; AZ7500CMTR-EA; E-SG2525AN; E-SG2525AP013TR;
Introduction Date: September 01, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (4x4)
IC REG CTRLR BUCK 16MLF
Switching Controllers High Voltage Synchronous Buck Control
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788461-MIC2130-1YML-TR | 576-3092-2-ND | MIC2130-1YML-TR | MIC2130-1YML-TR | MIC2130-1YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2130-1YML-TR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | ||
| fsw | 150 kHz | 150 kHz | 150 kHz | 150 kHz |