Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
75V, SYNCHRONOUS BUCK CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
75V, SYNCHRONOUS BUCK CONTROLLER
Switching Controllers 75V, Synchronous Buck Controller Featuring Adaptive On-Time Control with External Soft Start
75V, SYNCHRONOUS BUCK CONTROLLER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2128YML-TR-ND | MIC2128YML-TR | MIC2128YML-TR | MIC2128YML-TR | MIC2128YML-TR | MIC2128YML-TR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | 200 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |