Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
75V, SYNCHRONOUS BUCK CONTROLLER
Switching Controllers 75V, Synchronous Buck Controller Featuring Adaptive On-Time Control with Soft Start
75V, SYNCHRONOUS BUCK CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2128YML-T5TR-ND | MIC2128YML-T5 | MIC2128YML-T5 | MIC2128YML-T5 | MIC2128YML-T5 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |