Microchip Technology, Inc. 75V Synchronous Buck Controllers Featuring Adaptive ON-Time Control and External Soft start MIC2128

Description
The MIC2128 is a constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2128 operates over an input voltage range from 4.5V to 75V and can be used to supply load current up to 25A (Thermally Limited) . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 270kHz to 800kHz. The MIC2128 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, Adjustable soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features Hyper Speed Control® architecture enables: 4.5V to 75V input voltage Adjustable output voltage from 0.6V to 30V 270kHz to 800kHz programmable switching frequency Externally programmable soft start Enable input and power good output Built-in 5V regulator for single-supply operation Auxiliary bootstrap LDO Internal Bootstrap diode Programmable current limit and "hiccup" mode short-circuit protection Internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package
Datasheet
Description
The MIC2128 is a constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2128 operates over an input voltage range from 4.5V to 75V and can be used to supply load current up to 25A (Thermally Limited) . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 270kHz to 800kHz. The MIC2128 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, Adjustable soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features Hyper Speed Control® architecture enables: 4.5V to 75V input voltage Adjustable output voltage from 0.6V to 30V 270kHz to 800kHz programmable switching frequency Externally programmable soft start Enable input and power good output Built-in 5V regulator for single-supply operation Auxiliary bootstrap LDO Internal Bootstrap diode Programmable current limit and "hiccup" mode short-circuit protection Internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V Synchronous Buck Controllers Featuring Adaptive ON-Time Control and External Soft start - MIC2128 - Microchip Technology, Inc.
Chandler, AZ, United States
75V Synchronous Buck Controllers Featuring Adaptive ON-Time Control and External Soft start
MIC2128
75V Synchronous Buck Controllers Featuring Adaptive ON-Time Control and External Soft start MIC2128
The MIC2128 is a constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2128 operates over an input voltage range from 4.5V to 75V and can be used to supply load current up to 25A (Thermally Limited) . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 270kHz to 800kHz. The MIC2128 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, Adjustable soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features Hyper Speed Control® architecture enables: 4.5V to 75V input voltage Adjustable output voltage from 0.6V to 30V 270kHz to 800kHz programmable switching frequency Externally programmable soft start Enable input and power good output Built-in 5V regulator for single-supply operation Auxiliary bootstrap LDO Internal Bootstrap diode Programmable current limit and "hiccup" mode short-circuit protection Internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package

The MIC2128 is a constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2128 operates over an input voltage range from 4.5V to 75V and can be used to supply load current up to 25A (Thermally Limited) . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 270kHz to 800kHz.

The MIC2128 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, Adjustable soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown.

Additional Features

    • Hyper Speed Control® architecture enables:
    • 4.5V to 75V input voltage
    • Adjustable output voltage from 0.6V to 30V
    • 270kHz to 800kHz programmable switching frequency
    • Externally programmable soft start
    • Enable input and power good output
    • Built-in 5V regulator for single-supply operation
    • Auxiliary bootstrap LDO
    • Internal Bootstrap diode
    • Programmable current limit and "hiccup" mode short-circuit protection
    • Internal compensation, and thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
    • Available in 16-pin 3mm x 3mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2128
Product Name 75V Synchronous Buck Controllers Featuring Adaptive ON-Time Control and External Soft start
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

1.8V 0.15A LDO Voltage Regulator IC - 699-AAT3218IJS-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Controllers - 1922651 - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details