Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Win Source Part Number: 1336814-MIC2127AYML-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: Hyper Speed Control®
Package: Tape & Reel
Standard Package: 5,000
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 75V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC2127
IC REG CTRLR BUCK 16VQFN
IC REG CTRLR BUCK 16VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2127AYML-DKR-ND | 1336814-MIC2127AYML-TR | MIC2127AYML-TR | MIC2127AYML-TR | MIC2127AYML-TR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 200 to 800 kHz | 200 to 800 kHz | 200 to 800 kHz | 200 to 800 kHz | 200 to 800 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |