Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
IC REG CTRLR BUCK 16VQFN
Switching Controllers Synch Buck Cont 28V Adapt Control
IC REG CTRLR BUCK 16VQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2126YML-TR | MIC2126YML-TR | MIC2126YML-TR | MIC2126YML-TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | Other; 16-VFQFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| VIN | 4.5 to 28 volts | 4.5 to 28 volts |