IC REG CTRLR BUCK 16VQFN
Switching Controllers Synch Buck Cont 28V Adapt Control
IC REG CTRLR BUCK 16VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2126YML-T5 | MIC2126YML-T5 | MIC2126YML-T5 | MIC2126YML-T5 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | |
| Duty Cycle | 85 | 85 | ||
| Life Cycle Stage | Active | Active |