Microchip Technology, Inc. 28V Synchronous Buck Controller MIC2126

Description
MIC2125 and MIC2126 are constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2125/6 operates over an input voltage range from 4.5V to 28V and can be used to supply load current up to 25A . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 650kHz. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control® architecture under the medium to heavy loads. It also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous conduction mode operation. The MIC2125/6 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Please consider this device MIC2101 Additional Features Hyper Speed Control® architecture enables: High delta-V operation (VIN = 28V and VOUT = 0.6V) Any Capacitor™ stable 4.5V to 28V input voltage Adjustable output voltage from 0.6V to 24V 200kHz to 650kHz programmable switching frequency HyperLight Load® (MIC2125) Hyper Speed Control® (MIC2126) Enable input and power good output Built-in 5V regulator for single-supply operation Programmable current limit and "hiccup" mode short-circuit protection 7ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package
Datasheet
Description
MIC2125 and MIC2126 are constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2125/6 operates over an input voltage range from 4.5V to 28V and can be used to supply load current up to 25A . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 650kHz. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control® architecture under the medium to heavy loads. It also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous conduction mode operation. The MIC2125/6 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Please consider this device MIC2101 Additional Features Hyper Speed Control® architecture enables: High delta-V operation (VIN = 28V and VOUT = 0.6V) Any Capacitor™ stable 4.5V to 28V input voltage Adjustable output voltage from 0.6V to 24V 200kHz to 650kHz programmable switching frequency HyperLight Load® (MIC2125) Hyper Speed Control® (MIC2126) Enable input and power good output Built-in 5V regulator for single-supply operation Programmable current limit and "hiccup" mode short-circuit protection 7ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V Synchronous Buck Controller - MIC2126 - Microchip Technology, Inc.
Chandler, AZ, United States
28V Synchronous Buck Controller
MIC2126
28V Synchronous Buck Controller MIC2126
MIC2125 and MIC2126 are constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2125/6 operates over an input voltage range from 4.5V to 28V and can be used to supply load current up to 25A . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 650kHz. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control® architecture under the medium to heavy loads. It also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous conduction mode operation. The MIC2125/6 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown. Please consider this device MIC2101 Additional Features Hyper Speed Control® architecture enables: High delta-V operation (VIN = 28V and VOUT = 0.6V) Any Capacitor™ stable 4.5V to 28V input voltage Adjustable output voltage from 0.6V to 24V 200kHz to 650kHz programmable switching frequency HyperLight Load® (MIC2125) Hyper Speed Control® (MIC2126) Enable input and power good output Built-in 5V regulator for single-supply operation Programmable current limit and "hiccup" mode short-circuit protection 7ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package

MIC2125 and MIC2126 are constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2125/6 operates over an input voltage range from 4.5V to 28V and can be used to supply load current up to 25A . The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 650kHz.

HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control® architecture under the medium to heavy loads. It also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous conduction mode operation.

The MIC2125/6 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, "hiccup" mode short-circuit protection, and thermal shutdown.

Please consider this device MIC2101

Additional Features

    • Hyper Speed Control® architecture enables:
      • High delta-V operation (VIN = 28V and VOUT = 0.6V)
      • Any Capacitor™ stable
    • 4.5V to 28V input voltage
    • Adjustable output voltage from 0.6V to 24V
    • 200kHz to 650kHz programmable switching frequency
    • HyperLight Load® (MIC2125)
    • Hyper Speed Control® (MIC2126)
    • Enable input and power good output
    • Built-in 5V regulator for single-supply operation
    • Programmable current limit and "hiccup" mode short-circuit protection
    • 7ms internal soft-start, internal compensation, and thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
    • Available in 16-pin 3mm x 3mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2126
Product Name 28V Synchronous Buck Controller
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8830ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
PMIC - Voltage Regulators - Linear + Switching - AAT2688IFK-AI-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear; Switching
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details