IC REG CTRLR BUCK 16VQFN
IC REG CTRLR BUCK 16VQFN
Switching Controllers Synch Buck Cont 28V Adapt Control
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2125YML-TR | MIC2125YML-TR | MIC2125YML-TR | MIC2125YML-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Life Cycle Stage | Active | Active | ||
| VIN | 4.5 to 28 volts | 4.5 to 28 volts | ||
| fsw | 200 to 750 kHz | 200 to 750 kHz | 200 to 750 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |