IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Switching Controllers Synch Buck Controller with Adaptive On-Time Control
IC REG CTRLR BUCK 10MSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2124YMM | MIC2124YMM | MIC2124YMM | MIC2124YMM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Life Cycle Stage | Active | Active | ||
| VIN | 3 to 18 volts | 3 to 18 volts | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |