Win Source Part Number: 1080112-MIC2111BYMT-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Package / Case: 20-UFQFN
Supplier Device Package: 20-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3.135V ~ 5.5V
Alternative Parts (Cross-Reference): LM2623MM/NOPB; LM2776DBVR; LM2775DSGT; CAT3200TDI-GT3; CAT3200HU2-GT3; NCV890130MWTXG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2111BYMT-CT,MIC21
Base Product Number: MIC2111
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TQFN (3x3)
Switching Controllers Hi Perf Multi-Mode Step-Down Controller
IC REG CTRLR BUCK 20TQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1080112-MIC2111BYMT-TR | MIC2111BYMT-TR-ND | MIC2111BYMT-TR | MIC2111BYMT-TR | MIC2111BYMT-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; Tape & Reel | Other; 20-UFQFN | Other; 20-UFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Enable, Frequency Control, Power Good, Soft Start |