Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1075945-MIC2104YML-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MLF (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 75 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Switching Controllers 75V DC-DC Buck Controller with HSC
IC REG CTRLR BUCK 16MLF
IC REG CTRLR BUCK 16MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4157-6-ND | 1075945-MIC2104YML-TR | MIC2104YML-TR | MIC2104YML-TR | MIC2104YML-TR | MIC2104YML-TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2104YML-TR | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-MLF (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | 200 to 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |