Microchip Technology, Inc. 75V DC-DC Buck Controller with Hyper Speed Control™ MIC2104

Description
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Description
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2104 is a synchronous buck controller designed for high-efficiency DC-DC conversion, capable of operating with input voltages ranging from 4.5V to 75V. It features Hyper Speed Control,Ñ¢ architecture, which allows for high delta V operation, making it suitable for applications requiring a significant voltage drop, such as converting 75V input to lower output voltages. The output voltage is adjustable from 0.8V to 24V with a guaranteed accuracy of ±1%. This controller supports a programmable switching frequency between 200 kHz and 600 kHz, providing flexibility in design. It includes essential protection features such as undervoltage lockout, internal soft-start, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The MIC2104 is housed in a compact 16-pin 3mm x 3mm QFN package and operates within a junction temperature range of -40°C to +125°C, making it suitable for a wide range of applications, including distributed power systems and networking infrastructure.

Datasheet Summary
Powered by GS/AI

The MIC2104 is a synchronous buck controller designed for high-efficiency DC-DC conversion, capable of operating with input voltages ranging from 4.5V to 75V. It features Hyper Speed Control,Ñ¢ architecture, which allows for high delta V operation, making it suitable for applications requiring a significant voltage drop, such as converting 75V input to lower output voltages. The output voltage is adjustable from 0.8V to 24V with a guaranteed accuracy of ±1%. This controller supports a programmable switching frequency between 200 kHz and 600 kHz, providing flexibility in design. It includes essential protection features such as undervoltage lockout, internal soft-start, fold-back current limit, "hiccup" mode short-circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The MIC2104 is housed in a compact 16-pin 3mm x 3mm QFN package and operates within a junction temperature range of -40°C to +125°C, making it suitable for a wide range of applications, including distributed power systems and networking infrastructure.

Suppliers

Company
Product
Description
Supplier Links
75V DC-DC Buck Controller with Hyper Speed Control™ - MIC2104 - Microchip Technology, Inc.
Chandler, AZ, United States
75V DC-DC Buck Controller with Hyper Speed Control™
MIC2104
75V DC-DC Buck Controller with Hyper Speed Control™ MIC2104
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range

The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz.
Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation.

The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (V IN=75V and VOUT=1.2V)
      • Any Capacitor™ stable
    • 4.5V to 75V input voltage
    • 0.8V Reference Voltage with ±1% accuracy
    • 200kHz to 600kHz, programmable switching frequency
    • Hyper Light Load Control (MIC2103 only)
    • Hyper Speed Control (MIC2104 only)
    • Enable input, Power-Good output
    • Built-in 5V regulator for single-supply operation
    • Programmable current limit and fold-back "hiccup" mode short-circuit protection
    • 5ms internal soft-start, internal compensation, and thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2104
Product Name 75V DC-DC Buck Controller with Hyper Speed Control™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details