Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Win Source Part Number: 1078754-MIC2103YML-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 75V
Alternative Parts (Cross-Reference): NCP81031MNTWGMIC2103
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC2103YML-CTIN
Base Product Number: MIC2103
Switching Controllers 75V DC-DC Buck Controller with HLL
IC REG CTRLR BUCK 16MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
IC REG CTRLR BUCK 16MLF
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4156-2-ND | 1078754-MIC2103YML-TR | MIC2103YML-TR | MIC2103YML-TR | MIC2103YML-TR | MIC2103YML-TR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | 200 to 600 kHz | 200 to 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |