Microchip Technology, Inc. 75V DC-DC Buck Controller with Hyper Light Load™ MIC2103

Description
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V DC-DC Buck Controller with Hyper Light Load™ - MIC2103 - Microchip Technology, Inc.
Chandler, AZ, United States
75V DC-DC Buck Controller with Hyper Light Load™
MIC2103
75V DC-DC Buck Controller with Hyper Light Load™ MIC2103
The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=75V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 75V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2103 only) Hyper Speed Control (MIC2104 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range

The MIC2103/04 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2103/04 operates over an input supply range from 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz.

Hyper Light Load™ architecture provides the same high-efficiency and ultra fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation.

The MIC2103/04 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (V IN=75V and VOUT=1.2V)
      • Any Capacitor™ stable
    • 4.5V to 75V input voltage
    • 0.8V Reference Voltage with ±1% accuracy
    • 200kHz to 600kHz, programmable switching frequency
    • Hyper Light Load Control (MIC2103 only)
    • Hyper Speed Control (MIC2104 only)
    • Enable input, Power-Good output
    • Built-in 5V regulator for single-supply operation
    • Programmable current limit and fold-back "hiccup" mode short-circuit protection
    • 5ms internal soft-start, internal compensation, and thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2103
Product Name 75V DC-DC Buck Controller with Hyper Light Load™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5-REEL7 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Power Distribution Switches, Load Drivers - AAT4616IGV-1-T1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOT23; Other; SC-74A, SOT-753
Special Features Status Flag
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details