Manufacturer: Microchip Technology
Win Source Part Number: 927024-MIC2102YML-TR
Series: Hyper Speed Control®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLF® (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 38V
Family Name: MIC2102
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2102YML TR, MIC2102YMLTR, 576-4155-6, 576-4155-2, 576-4155-1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
IC REG CTRLR BUCK 16MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
IC REG CTRLR BUCK 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927024-MIC2102YML-TR | 576-4155-2-ND | MIC2102YML-TR | MIC2102YML-TR | MIC2102YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2102YML-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 16-MLF® (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz |