Microchip Technology, Inc. 38V DC-DC Buck Controller with Hyper Speed Control™ MIC2102

Description
The MIC2101/02 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2101/02 operates over an input supply range from 4.5V to 38V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2101/02 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=38V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 38V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2101 only) Hyper Speed Control (MIC2102 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2101/02 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2101/02 operates over an input supply range from 4.5V to 38V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2101/02 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=38V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 38V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2101 only) Hyper Speed Control (MIC2102 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
38V DC-DC Buck Controller with Hyper Speed Control™ - MIC2102 - Microchip Technology, Inc.
Chandler, AZ, United States
38V DC-DC Buck Controller with Hyper Speed Control™
MIC2102
38V DC-DC Buck Controller with Hyper Speed Control™ MIC2102
The MIC2101/02 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2101/02 operates over an input supply range from 4.5V to 38V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz. Hyper Light Load™ architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC2101/02 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V IN=38V and VOUT=1.2V) Any Capacitor™ stable 4.5V to 38V input voltage 0.8V Reference Voltage with ±1% accuracy 200kHz to 600kHz, programmable switching frequency Hyper Light Load Control (MIC2101 only) Hyper Speed Control (MIC2102 only) Enable input, Power-Good output Built-in 5V regulator for single-supply operation Programmable current limit and fold-back "hiccup" mode short-circuit protection 5ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range

The MIC2101/02 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2101/02 operates over an input supply range from 4.5V to 38V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz.

Hyper Light Load™ architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation.

The MIC2101/02 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (V IN=38V and VOUT=1.2V)
      • Any Capacitor™ stable
    • 4.5V to 38V input voltage
    • 0.8V Reference Voltage with ±1% accuracy
    • 200kHz to 600kHz, programmable switching frequency
    • Hyper Light Load Control (MIC2101 only)
    • Hyper Speed Control (MIC2102 only)
    • Enable input, Power-Good output
    • Built-in 5V regulator for single-supply operation
    • Programmable current limit and fold-back "hiccup" mode short-circuit protection
    • 5ms internal soft-start, internal compensation, and thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2102
Product Name 38V DC-DC Buck Controller with Hyper Speed Control™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details