Manufacturer: Microchip Technology
Win Source Part Number: 1075944-MIC2101YML-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MLF (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Consumer Electronics
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
IC REG CTRLR BUCK 16MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLF® (3x3)
IC REG CTRLR BUCK 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1075944-MIC2101YML-TR | 576-4154-2-ND | MIC2101YML-TR | MIC2101YML-TR | MIC2101YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2101YML-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 16-MLF (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good |