The MIC2085 is a single-channel, positive voltage hot swap controller designed for safe board insertion into live backplanes. It operates from 2.3V to 16.5V and provides inrush current limiting, output voltage slew rate control, and dual-level overcurrent fault sensing with a fast short-circuit response under 1 μs. The device is available in a 16-pin QSOP package and includes programmable undervoltage lockout, power-on reset, and a /FAULT status output. It supports surge voltage protection up to 33V and operates over a temperature range of -40°C to +85°C. The MIC2085-KBQS variant features a 150mV fast circuit breaker threshold.
Hot Swap Controller 1-CH 16.5V 16-Pin QSOP / IC CTRLR HOW SWAP SGL 16-QSOP Product overview: MIC2085-KBQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5V, QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16.5V, QSOP, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-MIC2085-KBQS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-MIC2085-KBQS |
| Product Name | 16.5V QSOP Power Management IC |
| Package Type | Other; Tube |