Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC2033-10AYM6-TR

Description
Win Source Part Number: 1352008-MIC2033-10AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC2033
Request a Quote Datasheet
Description
Win Source Part Number: 1352008-MIC2033-10AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC2033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1352008-MIC2033-10AYM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1352008-MIC2033-10AYM6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1352008-MIC2033-10AYM6-TR
Win Source Part Number: 1352008-MIC2033-10AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC2033

Win Source Part Number: 1352008-MIC2033-10AYM6-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 3,000
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 75mOhm
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC2033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1352008-MIC2033-10AYM6-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 12 GHz, 20 Watt, High Power GaN SPDT Switch - TGS2352-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers