Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC2033-05AYM6-TR

Description
Win Source Part Number: 1356723-MIC2033-05AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled, Status Flag Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: MIC2033 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1356723-MIC2033-05AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled, Status Flag Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: MIC2033 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1356723-MIC2033-05AYM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1356723-MIC2033-05AYM6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1356723-MIC2033-05AYM6-TR
Win Source Part Number: 1356723-MIC2033-05AY M6-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Slew Rate Controlled, Status Flag Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: MIC2033 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm

Win Source Part Number: 1356723-MIC2033-05AYM6-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Slew Rate Controlled, Status Flag
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: MIC2033
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 500mA
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 75mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1356723-MIC2033-05AYM6-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products