IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1557YM5-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1557YM5-TR can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 113005-MIC1557YM5-TR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 350μA
IC OSC SINGLE TIMER 5MHZ SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-MIC1557YM5-TR | 576-1055-2-ND | 113005-MIC1557YM5-TR | MIC1557YM5-TR |
| Product Name | 5MHZ SOT23 Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557YM5-TR | Programmable Timers and Oscillators |
| Bus Interface | CMOS | |||
| Package Type | Tape & Reel (TR) | Surface Mount; SC-74A, SOT-753 | Surface Mount; SOT-23-5 | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 to 18 volts |