EMBEDDED CONTROLLER 480 KB TOTAL
EMBEDDED CONTROLLER 480 KB TOTAL
EMBEDDED CONTROLLER 480 KB TOTAL
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1705Q-C1-I/SZ | MEC1705Q-C1-I/SZ | MEC1705Q-C1-I/SZ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Active | Active | |
| RAM | 480 KB | 480 KB | |
| Supply Voltage | 3.46 to 1.71 volts | 1.71 to 3.46 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |