SRAM
SRAM
SRAM
SRAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1701Q-C2-TN-ND | MEC1701Q-C2-TN | MEC1701Q-C2-TN | MEC1701Q-C2-TN |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| RAM | 480 KB | 480 KB | 480 KB | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | |
| Serial Interface | SPI | I²C; SPI; ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI | ||
| Package Type | Other; 169-WFBGA | BGA; Other; 169-WFBGA | ||
| Operating Range | Keyboard and Embedded Controller |