EMBEDDED CONTROLLER
EMBEDDED CONTROLLER Product overview: MEC1701Q-C2-SZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1701Q-C2-SZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010131-MEC1701Q-C2-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: ARM® Cortex®-M4
Package: Tray
Applications: Keyboard and Embedded Controller
Standard Package: 260
Mounting: SMD (SMT)
Interface: ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI
Number of I/O: 123
RAM Size: 480KB
Controller Series: MEC170x
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 144-WFBGA
Supplier Device Package: 144-WFBGA (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MEC1701
EMBEDDED CONTROLLER
EMBEDDED CONTROLLER
EMBEDDED CONTROLLER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1701Q-C2-SZ-ND | 769-MEC1701Q-C2-SZ | 1010131-MEC1701Q-C2-SZ | MEC1701Q-C2-SZ | MEC1701Q-C2-SZ | MEC1701Q-C2-SZ |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 480 KB | 480 KB | 480 KB | 480 KB | 480 KB | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | |
| Serial Interface | SPI | Serial | SPI; ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI | I²C; SPI; ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI | ||
| Package Type | Other; 144-WFBGA | Other; Tray | BGA; Other; 144-WFBGA | |||
| Operating Range | Keyboard and Embedded Controller |