The MEC1641-PZV-JEF01-TR
IC EMBEDDED CTLR 144TFBGA Product overview: MEC1641-PZV-JEF01-TR
Manufacturer: Microchip Technology
Win Source Part Number: 926932-MEC1641-PZV-J
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARC-625D
Package: Reel - TR
Package: 144-TFBGA
Mounting: Surface Mount
Number of I/O: 108
Program Memory Type: EEPROM (2KB), FLASH (288KB)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (7x7)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
IC EMBEDDED CTLR 144TFBGA
IC EMBEDDED CTLR 144TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1641-PZV-JEF01-TR | 926932-MEC1641-PZV-JEF01-TR | MEC1641-PZV-JEF01-TR | MEC1641-PZV-JEF01-TR |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - MEC1641-PZV-JEF01-TR | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 288 KB | 16 KB | |
| Serial Interface | ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART | SPI; UART; ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART | ||
| Package Type | Other; Tape & Reel | Other; 144-TFBGA (7x7) | BGA; Other; 144-TFBGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |