IC EMBEDDED CTLR 169LFBGA
IC EMBEDDED CTLR 169LFBGA Product overview: MEC1633X-AUE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1633X-AUE can be used for catalog matching and distributor lookup.
IC EMBEDDED CTLR 169LFBGA
IC EMBEDDED CTLR 169LFBGA
IC EMBEDDED CTLR 169LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1633X-AUE-ND | 769-MEC1633X-AUE | MEC1633X-AUE | MEC1633X-AUE | MEC1633X-AUE |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash | ||||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| Serial Interface | SPI | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI | ||
| Package Type | Other; 169-LFBGA | Other; Tray | BGA; Other; 169-LFBGA |