IC EMBEDDED CTLR Product overview: MEC1632-AUE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1632-AUE can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 812762-MEC1632-AUE
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 169-LFBGA (11x11)
Manufacturer Package: 169-LFBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 176
MSL Level: 1 (Unlimited)
Part Number Series: MEC1632
IC EMBEDDED CTLR
IC EMBEDDED CTLR
IC EMBEDDED CTLR
IC EMBEDDED CTLR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1632-AUE | 812762-MEC1632-AUE | MEC1632-AUE-ND | MEC1632-AUE | MEC1632-AUE | MEC1632-AUE |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - MEC1632-AUE | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Serial Interface | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | SPI | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI | |||
| Package Type | Other; Tray | Other; 169-LFBGA | BGA; Other; 169-LFBGA | |||
| Pin Count | 169 | 169 | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |