Embedded and Keyboard Controller, 16KB, 20 MHz, 0 to 70° C, LFBGA-156, RoHS Product overview: MEC1618-AJZP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB, 20 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16KB, 20 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MEC1618-AJZP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078517-MEC1618-AJZP
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MEC1618-AJZPMEC1618A
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MEC1618-AJZP | 1078517-MEC1618-AJZP |
| Product Name | 16KB 20 MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MEC1618-AJZP |