IC EMBEDDED CTLR 144TFBGA
IC EMBEDDED CTLR 144TFBGA
32-bit Microcontrollers - MCU MIXED SIGNAL MOBILE EMBEDDED FLASH ARC
IC EMBEDDED CTLR 144TFBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1609-PZV | MEC1609-PZV | MEC1609-PZV | MEC1609-PZV |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 3.3 volts | 3.3 volts | ||
| Serial Interface | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI, VLPC |