EMBEDDED CONTROLLER, 256KB SRAM,
EMBEDDED CONTROLLER, 256KB SRAM,
EMBEDDED CONTROLLER, 256KB SRAM
EMBEDDED CONTROLLER, 256KB SRAM,
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-MEC1523H-B0-I/SZ-ND | MEC1523H-B0-I/SZ | MEC1523H-B0-I/SZ | MEC1523H-B0-I/SZ |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 256 KB | 256 KB | ||
| Supply Voltage | 1.71 to 3.46 volts | 128 volts | 1.71 to 3.46 volts | |
| Serial Interface | SPI; UART | I²C; SPI; UART; ACPI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI, UART | ||
| Package Type | Other; 144-WFBGA | BGA; Other; 144-WFBGA | ||
| Operating Range | Keyboard and Embedded Controller |