EMBEDDED CTLR 256KB SRAM
EMBEDDED CTLR 256KB SRAM
EMBEDDED CTLR 256KB SRAM
EMBEDDED CTLR 256KB SRAM
EMBEDDED CTLR 256KB SRAM
EMBEDDED CTLR 256KB SRAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-MEC1521H-B0-I/SZ-CT-ND | MEC1521H-B0-I/SZ-TR | MEC1521H-B0-I/SZ-TR | MEC1521H-B0-I/SZ-TR |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Serial Interface | SPI; UART | I²C; SPI; UART; ACPI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI, UART | ||
| Package Type | Other; 144-WFBGA | BGA; Other; 144-WFBGA | ||
| Operating Range | Keyboard and Embedded Controller |