INTEG CIRCUIT 192K 128WFBGA
32-bit Microcontrollers - MCU MEC, MIPS core, 192K SRAM, LPC & eSPI, 128-WFBGA
INTEG CIRCUIT 192K 128WFBGA
SRAM
INTEG CIRCUIT 192K 128WFBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1428-TF-C1-ND | MEC1428-TF-C1 | MEC1428-TF-C1 | MEC1428-TF-C1 | MEC1428-TF-C1 |
| Product Name | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM Type | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 3.46 to 1.71 volts | 1.71 to 3.46 volts | ||
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | |||
| Package Type | Other; 128-WFBGA | BGA; Other; 128-WFBGA |